Nexperia B.V. Dual 2-input EXCLUSIVE-OR gate 74LVC2G86GN,115

Description
The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low-power dissipation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low-power dissipation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input EXCLUSIVE-OR gate - 74LVC2G86GN,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input EXCLUSIVE-OR gate
74LVC2G86GN,115
Dual 2-input EXCLUSIVE-OR gate 74LVC2G86GN,115
The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low-power dissipation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low-power dissipation
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC2G86GN,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC2G86GN,115TR-ND
Gates and Inverters 1727-74LVC2G86GN,115TR-ND
XOR (Exclusive OR) IC 2 Channel 8-XSON (1.2x1)

XOR (Exclusive OR) IC 2 Channel 8-XSON (1.2x1)

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74LVC2G86GN,115
Dual Logic IC 705-74LVC2G86GN,115
IC GATE XOR 2CH 2-INP 8XSON Product overview: 74LVC2G86GN,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G86GN,115 can be used for catalog matching and distributor lookup.

IC GATE XOR 2CH 2-INP 8XSON Product overview: 74LVC2G86GN,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G86GN,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVC2G86GN,115 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC2G86GN,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G86GN,115
Logic - Gates and Inverters 74LVC2G86GN,115
IC GATE XOR 2CH 2-INP 8XSON

IC GATE XOR 2CH 2-INP 8XSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G86GN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G86GN,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G86GN,115
IC GATE XOR 2CH 2-INP 8XSON

IC GATE XOR 2CH 2-INP 8XSON

Supplier's Site
Gates and Inverters - 74LVC2G86GN,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G86GN,115
Gates and Inverters 74LVC2G86GN,115
XOR (Exclusive OR) IC 2 Channel 8-XSON (1.2x1)

XOR (Exclusive OR) IC 2 Channel 8-XSON (1.2x1)

Buy Now Datasheet
Gates and Inverters - 74LVC2G86GN,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G86GN,115
Gates and Inverters 74LVC2G86GN,115
XOR (Exclusive OR) IC 2 Channel 8-XSON (1.2x1)

XOR (Exclusive OR) IC 2 Channel 8-XSON (1.2x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G86GN,115 1727-74LVC2G86GN,115TR-ND 705-74LVC2G86GN,115 74LVC2G86GN,115 74LVC2G86GN,115 74LVC2G86GN,115 74LVC2G86GN,115
Product Name Dual 2-input EXCLUSIVE-OR gate Gates and Inverters Dual Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR XOR OR; XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage +6.5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1116 SOT1116 Other; 8-XFDFN Other; Tape & Reel (TR) Other; SOT1116 Other; 8-XFDFN
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT14PW-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
2-input AND gate - 74AHCT1G08GW-Q100, - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers