XOR (Exclusive OR) IC 2 Channel 8-XSON (2x3)
XOR (Exclusive OR) IC 2 Channel 8-XSON (2x3)
IC GATE XOR 2CH 2-INP 8XSON
IC GATE XOR 2CH 2-INP 8XSON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G86GD,125-ND | 74LVC2G86GD,125 | 74LVC2G86GD,125 | 74LVC2G86GD,125 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 3.6 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |