Nexperia B.V. Dual 2-input EXCLUSIVE-OR gate 74LVC2G86DP,125

Description
The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low-power dissipation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low-power dissipation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input EXCLUSIVE-OR gate - 74LVC2G86DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input EXCLUSIVE-OR gate
74LVC2G86DP,125
Dual 2-input EXCLUSIVE-OR gate 74LVC2G86DP,125
The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low-power dissipation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G86 is a dual 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low-power dissipation
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-74LVC2G86DP,125
Dual Logic IC 705-74LVC2G86DP,125
IC GATE XOR 2CH 2-INP 8TSSOP Product overview: 74LVC2G86DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G86DP,125 can be used for catalog matching and distributor lookup.

IC GATE XOR 2CH 2-INP 8TSSOP Product overview: 74LVC2G86DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G86DP,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-5995-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5995-1-ND
Gates and Inverters 1727-5995-1-ND
XOR (Exclusive OR) IC 2 Channel 8-TSSOP

XOR (Exclusive OR) IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-5995-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5995-2-ND
Gates and Inverters 1727-5995-2-ND
XOR (Exclusive OR) IC 2 Channel 8-TSSOP

XOR (Exclusive OR) IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-5995-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5995-6-ND
Gates and Inverters 1727-5995-6-ND
XOR (Exclusive OR) IC 2 Channel 8-TSSOP

XOR (Exclusive OR) IC 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G86DP,125 - 1009424-74LVC2G86DP,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G86DP,125
1009424-74LVC2G86DP,125
Logic - Logic - Gates and Inverters - 74LVC2G86DP,125 1009424-74LVC2G86DP,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009424-74LVC2G86DP, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009424-74LVC2G86DP,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G86DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G86DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G86DP,125
IC GATE XOR 2CH 2-INP 8TSSOP

IC GATE XOR 2CH 2-INP 8TSSOP

Supplier's Site
Gates and Inverters - 74LVC2G86DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G86DP,125
Gates and Inverters 74LVC2G86DP,125
XOR (Exclusive OR) IC 2 Channel 8-TSSOP

XOR (Exclusive OR) IC 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G86DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G86DP,125
Logic - Gates and Inverters 74LVC2G86DP,125
IC GATE XOR 2CH 2-INP 8TSSOP

IC GATE XOR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Xor Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia - 33AC1278 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia
33AC1278
Xor Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia 33AC1278
XOR GATE, DUAL, 2 I/P, TSSOP-8; Logic Family / Base Number:74LVC2G86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

XOR GATE, DUAL, 2 I/P, TSSOP-8; Logic Family / Base Number:74LVC2G86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G86DP,125 705-74LVC2G86DP,125 1727-5995-1-ND 1009424-74LVC2G86DP,125 74LVC2G86DP,125 74LVC2G86DP,125 74LVC2G86DP,125 33AC1278
Product Name Dual 2-input EXCLUSIVE-OR gate Dual Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC2G86DP,125 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Xor Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia
Gate Type OR XOR; XOR XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR Gate
Supply Voltage +6.5 1.8 V, 2.5 V, 3.3 V, 5 V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT505-2 SOT505-2 Other; Tape & Reel (TR) TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; Other; 8-TSSOP SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; TSSOP
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3085 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 14
View Details
Gates and Inverters - 74AHCT2G32DC125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-6766-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
8-input NAND gate - 74AHCT30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers