Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
NEXPERIA B.V.
74LVC2G34GS,132 -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Nexperia B.V.
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G34GS,132
Description
IC BUFFER NON-INVERT 5.5V 6XSON
Lingto Electronic Limited
Done
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 6XSON
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G34GS,132
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G34GS,132
IC BUFFER NON-INVERT 5.5V 6XSON
IC BUFFER NON-INVERT 5.5V 6XSON
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Network and Communication Chips
Product Number
74LVC2G34GS,132
Product Name
Logic - Buffers, Drivers, Receivers, Transceivers
Device Type
Transceiver
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Transceiver ICs
DW3210SR
Specs
Device Type
Transceiver
View Details
Infineon Technologies AG
RF Switches
BGSA12UGL8E6327XTSA1
Specs
Technology
CDMA; EDGE; CDMA, EDGE, LTE, W-CDMA
Supply Voltage
Other; 1.8V ~ 3.6V
Package Type
8-XFLGA
View Details
2
suppliers
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
5962-9076504Q2A
Specs
Device Type
Transceiver
Data Rate
10000 kbps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2493-C-GT
Specs
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details