OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009407-74LVC2G32GM,
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-XQFN (1.6x1.6)
Dimension: 8-XFQFN Exposed Pad
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
OR Gate IC 2 Channel 8-XQFN (1.6x1.6)
OR Gate IC 2 Channel 8-XQFN (1.6x1.6)
IC GATE OR 2CH 2-INP 8XQFN
IC GATE OR 2CH 2-INP 8XQFN
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G32GM,125 | 1009407-74LVC2G32GM,125 | 1727-7022-2-ND | 74LVC2G32GM,125 | 74LVC2G32GM,125 | 74LVC2G32GM,125 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC2G32GM,125 | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR; OR Gate | OR | NOT; OR |
| Logic Family | CMOS | |||||
| IC Package Type | Other; XQFN8(U) | Other; 8-XQFN (1.6x1.6) | Other; 8-XFQFN Exposed Pad | Other; 8-XFQFN Exposed Pad | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 |