Nexperia B.V. Dual 2-input OR gate 74LVC2G32DC,125

Description
The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G32 is a dual 2-input OR gate designed for versatile applications in both 3.3 V and 5 V environments, making it suitable for mixed voltage systems. It operates over a wide supply voltage range of 1.65 V to 5.5 V and features 5 V tolerant outputs in power-down mode, which helps prevent backflow current during power-off conditions. The device is specified for partial power-down applications and has a high noise immunity, with an output drive capability of ±24 mA at 3.0 V. This OR gate complies with various JEDEC standards and offers excellent latch-up performance exceeding 250 mA. It is compatible with TTL levels and provides robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74LVC2G32 is available in multiple package options, including VSSOP-8, and is rated for operation in temperatures ranging from -40 °C to +125 °C, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The 74LVC2G32 is a dual 2-input OR gate designed for versatile applications in both 3.3 V and 5 V environments, making it suitable for mixed voltage systems. It operates over a wide supply voltage range of 1.65 V to 5.5 V and features 5 V tolerant outputs in power-down mode, which helps prevent backflow current during power-off conditions. The device is specified for partial power-down applications and has a high noise immunity, with an output drive capability of ±24 mA at 3.0 V. This OR gate complies with various JEDEC standards and offers excellent latch-up performance exceeding 250 mA. It is compatible with TTL levels and provides robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74LVC2G32 is available in multiple package options, including VSSOP-8, and is rated for operation in temperatures ranging from -40 °C to +125 °C, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74LVC2G32DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74LVC2G32DC,125
Dual 2-input OR gate 74LVC2G32DC,125
The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 5 V tolerant outputs in the Power-down mode ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G32 is a dual 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • 5 V tolerant outputs in the Power-down mode
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-7020-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7020-2-ND
Gates and Inverters 1727-7020-2-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7020-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7020-6-ND
Gates and Inverters 1727-7020-6-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7020-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7020-1-ND
Gates and Inverters 1727-7020-1-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
 - 74LVC2G32DC,125 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Dual Logic IC - 705-74LVC2G32DC,125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G32DC,125
Dual Logic IC 705-74LVC2G32DC,125
IC GATE OR 2CH 2-INP 8VSSOP Product overview: 74LVC2G32DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32DC,125 can be used for catalog matching and distributor lookup.

IC GATE OR 2CH 2-INP 8VSSOP Product overview: 74LVC2G32DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G32DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G32DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G32DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G32DC,125
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - 74LVC2G32DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G32DC,125
Logic - Gates and Inverters 74LVC2G32DC,125
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G32DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G32DC,125
Gates and Inverters 74LVC2G32DC,125
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Or Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia - 33AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia
33AC1273
Or Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia 33AC1273
OR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:74LVC2G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

OR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:74LVC2G32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G32DC,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC2G32DC,125
Gates and Inverters 74LVC2G32DC,125
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G32DC,125 1727-7020-2-ND 74LVC2G32DC,125 705-74LVC2G32DC,125 74LVC2G32DC,125 74LVC2G32DC,125 74LVC2G32DC,125 33AC1273 74LVC2G32DC,125
Product Name Dual 2-input OR gate Gates and Inverters Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Or Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia Gates and Inverters
Gate Type OR OR OR OR; OR OR NOT; OR OR; OR Gate OR; OR Gate OR; OR Gate
Supply Voltage +6.5 1.65V ~ 5.5V 1.8 V, 2.5 V, 3.3 V, 5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT765-1 SOT765-1 Other; "8-VFSOP (0.091"", 2.30mm Width)" Other; SOT765 Other; Tape & Reel (TR) SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) Other; VSSOP Other; 8-VFSOP (0.091", 2.30mm Width)
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHC02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
2-input AND gate - 74AHC1G08GZ-Q100YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
8 suppliers
Logic IC - 705-74AHCT2G32DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers