IC, DUAL, SCHMITT TRIG BUFFER, XSON6; Logic Family / Base Number:74LVC2G17; Logic Device Type:Buffer, Non Inverting; Logic Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 55W4717 |
| Product Name | Ic, Dual, Schmitt Trig Buffer, Xson6; Logic Family / Base Number Nexperia |