Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G126GN,115

Description
IC BUFFER NON-INVERT 5.5V 8XSON
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 8XSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G126GN,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G126GN,115
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G126GN,115
IC BUFFER NON-INVERT 5.5V 8XSON

IC BUFFER NON-INVERT 5.5V 8XSON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC2G126GN,115
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL573-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32177-B-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details