Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125GN,115 74LVC2G125GN,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 858036-74LVC2G125GN, 115 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1) Package: 8-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) Case / Package: 8-XSON (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935292239115, 1727-5275-6, 568-6697-6, 1727-5275-2, 568-6697-2-ND, 568-6697-1-ND, 568-6697-2, 1727-5275-1, 568-6697-1, 568-6697-6-ND
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 858036-74LVC2G125GN, 115 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1) Package: 8-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) Case / Package: 8-XSON (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935292239115, 1727-5275-6, 568-6697-6, 1727-5275-2, 568-6697-2-ND, 568-6697-1-ND, 568-6697-2, 1727-5275-1, 568-6697-1, 568-6697-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125GN,115 - 858036-74LVC2G125GN,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125GN,115
858036-74LVC2G125GN,115
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125GN,115 858036-74LVC2G125GN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 858036-74LVC2G125GN, 115 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1) Package: 8-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) Case / Package: 8-XSON (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935292239115, 1727-5275-6, 568-6697-6, 1727-5275-2, 568-6697-2-ND, 568-6697-1-ND, 568-6697-2, 1727-5275-1, 568-6697-1, 568-6697-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 858036-74LVC2G125GN,115
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)
Package: 8-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G125
Categories: Integrated Circuits (ICs)
Case / Package: 8-XSON (1.2x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935292239115, 1727-5275-6, 568-6697-6, 1727-5275-2, 568-6697-2-ND, 568-6697-1-ND, 568-6697-2, 1727-5275-1, 568-6697-1, 568-6697-6-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-5275-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5275-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-5275-1-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-5275-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5275-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-5275-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-5275-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5275-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-5275-6-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-XSON (1.2x1)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G125GN,115
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G125GN,115
IC BUFFER NON-INVERT 5.5V 8XSON

IC BUFFER NON-INVERT 5.5V 8XSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 858036-74LVC2G125GN,115 1727-5275-1-ND 74LVC2G125GN,115
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125GN,115 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data