Nexperia B.V. Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G08GF,115

Description
Win Source Part Number: 972900-74LVC2G08GF,1 15 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 0.95V ~ 3.4V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.35x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-4566-1,568-5467 -1-ND,568-5467-2-ND, 2156-74LVC2G08GF,115 -1727,1727-4566-6,56 8-5467-6,568-5467-6- ND,1727-4566-2,93529 1503115,568-5467-2,7 4LVC2G08GF115,568-54 67-1 Base Product Number: 74LVC2G08
Request a Quote Datasheet
Description
Win Source Part Number: 972900-74LVC2G08GF,1 15 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 0.95V ~ 3.4V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.35x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-4566-1,568-5467 -1-ND,568-5467-2-ND, 2156-74LVC2G08GF,115 -1727,1727-4566-6,56 8-5467-6,568-5467-6- ND,1727-4566-2,93529 1503115,568-5467-2,7 4LVC2G08GF115,568-54 67-1 Base Product Number: 74LVC2G08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 972900-74LVC2G08GF,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
972900-74LVC2G08GF,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 972900-74LVC2G08GF,115
Win Source Part Number: 972900-74LVC2G08GF,1 15 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 0.95V ~ 3.4V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.35x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-4566-1,568-5467 -1-ND,568-5467-2-ND, 2156-74LVC2G08GF,115 -1727,1727-4566-6,56 8-5467-6,568-5467-6- ND,1727-4566-2,93529 1503115,568-5467-2,7 4LVC2G08GF115,568-54 67-1 Base Product Number: 74LVC2G08

Win Source Part Number: 972900-74LVC2G08GF,115
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 0.95V ~ 3.4V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON (1.35x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-4566-1,568-5467-1-ND,568-5467-2-ND,2156-74LVC2G08GF,115-1727,1727-4566-6,568-5467-6,568-5467-6-ND,1727-4566-2,935291503115,568-5467-2,74LVC2G08GF115,568-5467-1
Base Product Number: 74LVC2G08

Buy Now Datasheet
 - 74LVC2G08GF,115 - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

AND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 1727-4566-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4566-1-ND
Gates and Inverters 1727-4566-1-ND
AND Gate IC 2 Channel 8-XSON (1.35x1)

AND Gate IC 2 Channel 8-XSON (1.35x1)

Buy Now Datasheet
Gates and Inverters - 1727-4566-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4566-2-ND
Gates and Inverters 1727-4566-2-ND
AND Gate IC 2 Channel 8-XSON (1.35x1)

AND Gate IC 2 Channel 8-XSON (1.35x1)

Buy Now Datasheet
Gates and Inverters - 74LVC2G08GF,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G08GF,115
Gates and Inverters 74LVC2G08GF,115
AND Gate IC 2 Channel 8-XSON (1.35x1)

AND Gate IC 2 Channel 8-XSON (1.35x1)

Buy Now Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2584 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2584
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2584
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC2G08GF,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G08GF,115
Logic - Gates and Inverters 74LVC2G08GF,115
IC GATE AND 2CH 2-INP 8XSON

IC GATE AND 2CH 2-INP 8XSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G08GF,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G08GF,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G08GF,115
IC GATE AND 2CH 2-INP 8XSON

IC GATE AND 2CH 2-INP 8XSON

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 972900-74LVC2G08GF,115 74LVC2G08GF,115 1727-4566-1-ND 74LVC2G08GF,115 74AH2584 74LVC2G08GF,115 74LVC2G08GF,115
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND AND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 0.95V ~ 3.4V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2
Propagation Delay 3.8 ns 3.8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 1727-4393-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic - Logic - Gates and Inverters - 54F10FMQB - 907381-54F10FMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
2 suppliers