Nexperia B.V. Logic Function Nexperia 74LVC2G08DP,125.

Description
Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC2G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes
Datasheet
Description
Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC2G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Nexperia - 29AC1204 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Nexperia
29AC1204
Logic Function Nexperia 29AC1204
Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC2G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:74LVC2G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC1204
Product Name Logic Function Nexperia
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers