Nexperia B.V. Dual 2-input AND gate 74LVC2G08DP,125

Description
The 74LVC2G08 is a dual 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant outputs for interfacing with 5 V logic Overvoltage tolerant inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC2G08 is a dual 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant outputs for interfacing with 5 V logic Overvoltage tolerant inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G08DP is a dual 2-input AND gate in a TSSOP8 package with a body width of 3 mm and lead length of 0.5 mm. It operates over a supply voltage range of 1.65 V to 5.5 V, with 5 V tolerant inputs and outputs, and supports partial power-down operation via Iⁿⁿ circuitry. Inputs feature Schmitt-trigger action for improved noise immunity and tolerance to slow rise and fall times. The device provides ±24 mA output drive at Vₓₓ = 3.0 V, complies with JEDEC standards JESD8-7, JESD8-5, and JESD8-B/JESD36, and is specified for operation from -40 °C to +125 °C. It offers latch-up performance exceeding 250 mA and ESD protection per ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM).

Datasheet Summary
Powered by GS/AI

The 74LVC2G08DP is a dual 2-input AND gate in a TSSOP8 package with a body width of 3 mm and lead length of 0.5 mm. It operates over a supply voltage range of 1.65 V to 5.5 V, with 5 V tolerant inputs and outputs, and supports partial power-down operation via Iⁿⁿ circuitry. Inputs feature Schmitt-trigger action for improved noise immunity and tolerance to slow rise and fall times. The device provides ±24 mA output drive at Vₓₓ = 3.0 V, complies with JEDEC standards JESD8-7, JESD8-5, and JESD8-B/JESD36, and is specified for operation from -40 °C to +125 °C. It offers latch-up performance exceeding 250 mA and ESD protection per ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input AND gate - 74LVC2G08DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input AND gate
74LVC2G08DP,125
Dual 2-input AND gate 74LVC2G08DP,125
The 74LVC2G08 is a dual 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant outputs for interfacing with 5 V logic Overvoltage tolerant inputs to 5.5 V IOFF circuitry provides partial Power-down mode operation High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G08 is a dual 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • 5 V tolerant outputs for interfacing with 5 V logic
  • Overvoltage tolerant inputs to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G08DP,125 - 1009374-74LVC2G08DP,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G08DP,125
1009374-74LVC2G08DP,125
Logic - Logic - Gates and Inverters - 74LVC2G08DP,125 1009374-74LVC2G08DP,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009374-74LVC2G08DP, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009374-74LVC2G08DP,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-5987-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5987-1-ND
Gates and Inverters 1727-5987-1-ND
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-5987-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5987-2-ND
Gates and Inverters 1727-5987-2-ND
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-5987-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-5987-6-ND
Gates and Inverters 1727-5987-6-ND
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74LVC2G08DP,125
Dual Logic IC 705-74LVC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP Product overview: 74LVC2G08DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G08DP,125 can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP 8TSSOP Product overview: 74LVC2G08DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G08DP,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G08DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G08DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site
Gates and Inverters - 74LVC2G08DP,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC2G08DP,125
Gates and Inverters 74LVC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
And Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia - 94Y6865 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia
94Y6865
And Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia 94Y6865
AND GATE, DUAL, 2 I/P, TSSOP-8; Logic Family / Base Number:74LVC2G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

AND GATE, DUAL, 2 I/P, TSSOP-8; Logic Family / Base Number:74LVC2G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
And Gate, Dual, 2 I/p, Tssop-8, Reel; Logic Family / Base Number Nexperia - 93X4959 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Dual, 2 I/p, Tssop-8, Reel; Logic Family / Base Number Nexperia
93X4959
And Gate, Dual, 2 I/p, Tssop-8, Reel; Logic Family / Base Number Nexperia 93X4959
AND GATE, DUAL, 2 I/P, TSSOP-8, REEL; Logic Family / Base Number:74LVC2G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic RoHS Compliant: Yes

AND GATE, DUAL, 2 I/P, TSSOP-8, REEL; Logic Family / Base Number:74LVC2G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic RoHS Compliant: Yes

Supplier's Site Datasheet
IC GATE AND 2CH 2-INP 8TSSOP - 554-74LVC2G08DP,125 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 2CH 2-INP 8TSSOP
554-74LVC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP 554-74LVC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site
Logic - Gates and Inverters - 74LVC2G08DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G08DP,125
Logic - Gates and Inverters 74LVC2G08DP,125
IC GATE AND 2CH 2-INP 8TSSOP

IC GATE AND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G08DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G08DP,125
Gates and Inverters 74LVC2G08DP,125
AND Gate IC 2 Channel 8-TSSOP

AND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G08DP,125 1009374-74LVC2G08DP,125 1727-5987-1-ND 705-74LVC2G08DP,125 74LVC2G08DP,125 74LVC2G08DP,125 94Y6865 554-74LVC2G08DP,125 74LVC2G08DP,125 74LVC2G08DP,125
Product Name Dual 2-input AND gate Logic - Logic - Gates and Inverters - 74LVC2G08DP,125 Gates and Inverters Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, Dual, 2 I/p, Tssop-8; Logic Family / Base Number Nexperia IC GATE AND 2CH 2-INP 8TSSOP Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND AND AND; AND Gate AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage +6.5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65 V to 5.5 V 1.65V ~ 5.5V 5.5V 1.8V 0.95V ~ 3.4V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT505-2 SOT505-2 SOP; SSOP; TSSOP; Other; 8-TSSOP TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tape & Reel (TR) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; TSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family HCT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Dual 2-input OR gate - 74AHC2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers
2-input EXCLUSIVE-OR gate - 74AHC1G86GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers