Win Source Part Number: 1371059-74LVC2G06GV,
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Features: Open Drain
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: 74LVC2G06
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: Inverter
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 4 µA
Current - Output High, Low: -, 32mA
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 1.7V ~ 2V
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Inverter IC 2 Channel Open Drain 6-TSOP
Inverter IC 2 Channel Open Drain 6-TSOP
Inverter IC 2 Channel Open Drain 6-TSOP
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
Inverter IC 2 Channel Open Drain 6-TSOP
IC INVERTER OD 2CH 2-INP 6TSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1371059-74LVC2G06GV,125 | 1727-7006-1-ND | 74AH2579 | 74LVC2G06GV,125 | 74LVC2G06GV,125 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Nexperia | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 2.9 ns | 2.9 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |