NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PBCC8
NAND Gate IC 2 Channel 8-XQFN (1.6x1.6)
IC GATE NAND 2CH 2-INP 8XQFN Product overview: 74LVC2G00GM,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G00GM,125 can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 2-INP 8XQFN
NAND Gate IC 2 Channel 8-XQFN (1.6x1.6)
IC GATE NAND 2CH 2-INP 8XQFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G00GM,125 | 1727-7000-2-ND | 705-74LVC2G00GM,125 | 74LVC2G00GM,125 | 74LVC2G00GM,125 | 74LVC2G00GM,125 |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Logic Family | CMOS | |||||
| IC Package Type | Other; XQFN8(U) | Other; 8-XFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-XFQFN Exposed Pad | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 |