TRANSCEIVER, NON INVERTING, TSSOP20; Logic Family / Base Number:74LVC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
TRANSCEIVER, OCTAL, 3-STATE O/P, TSSOP20; Logic Family / Base Number:74LVC245; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 75X1090 |
| Product Name | Transceiver, Non Inverting, Tssop20; Logic Family / Base Number Nexperia |