BUFFER/DRIVER, NON-INV, 3-STATE, SOIC-20; Logic Family / Base Number:74LVC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 93X4968 |
| Product Name | Buffer/driver, Non-Inv, 3-State, Soic-20; Logic Family / Base Number Nexperia |