Nexperia B.V. Low-power configurable multiple function gate 74LVC1G97GV,125

Description
The 74LVC1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet
Description
The 74LVC1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable multiple function gate - 74LVC1G97GV,125 - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable multiple function gate
74LVC1G97GV,125
Low-power configurable multiple function gate 74LVC1G97GV,125
The 74LVC1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74LVC1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected to VCC or GND.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • 5 V tolerant input/output for interfacing with 5 V logic
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8B/JESD36 (2.7 V to 3.6 V).
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Inputs accept voltages up to 5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
IC CONFIG MULTI FUNC GATE 6TSOP Product overview: 74LVC1G97GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G97GV,125 can be used for catalog matching and distributor lookup.

IC CONFIG MULTI FUNC GATE 6TSOP Product overview: 74LVC1G97GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G97GV,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97GV,125 - 1009317-74LVC1G97GV,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97GV,125
1009317-74LVC1G97GV,125
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97GV,125 1009317-74LVC1G97GV,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009317-74LVC1G97GV, 125 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TSOP Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G97DBVR; 74LVC1G97W6-7; 74LVC1G97GV; 74LVC1G97GV,125; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009317-74LVC1G97GV,125
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G97DBVR; 74LVC1G97W6-7; 74LVC1G97GV; 74LVC1G97GV,125;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-8047-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-8047-6-ND
Gates and Inverters - Multi-Function, Configurable 1727-8047-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-8047-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-8047-1-ND
Gates and Inverters - Multi-Function, Configurable 1727-8047-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-8047-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-8047-2-ND
Gates and Inverters - Multi-Function, Configurable 1727-8047-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97GV,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97GV,125
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97GV,125
IC CONFIG MULTI FUNC GATE 6TSOP

IC CONFIG MULTI FUNC GATE 6TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G97GV,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G97GV,125
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G97GV,125
IC CONFIG MULTI FUNC GATE 6TSOP

IC CONFIG MULTI FUNC GATE 6TSOP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74LVC1G97GV,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G97GV,125
Gates and Inverters - Multi-Function, Configurable 74LVC1G97GV,125
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-TSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G97GV,125 770-74LVC1G97GV,125 1009317-74LVC1G97GV,125 1727-8047-6-ND 74LVC1G97GV,125 74LVC1G97GV,125 74LVC1G97GV,125
Product Name Low-power configurable multiple function gate Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G97GV,125 Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage +6.5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT457 SOT457 Other; Tape & Reel (TR) SOP; Other; 6-TSOP TSOP Type I; Other; SC-74, SOT-457 Other; SC-74, SOT-457
Gate Type Multi Function NOT; Configurable Multiple Function Configurable Multiple Function NOT Configurable Multiple Function
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
SOIC Logic IC - 705-74AHC14D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Gates and Inverters - 1727-3988-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers