Nexperia B.V. 2-input EXCLUSIVE-OR gate 74LVC1G86GW-Q100H

Description
The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input EXCLUSIVE-OR gate - 74LVC1G86GW-Q100H - Nexperia B.V.
Nijmegen, Netherlands
2-input EXCLUSIVE-OR gate
74LVC1G86GW-Q100H
2-input EXCLUSIVE-OR gate 74LVC1G86GW-Q100H
The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function.

Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment.

This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • Overvoltage tolerant inputs to 5.5 V
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Singapore, Singapore
74LVC1G86-Q100 - 2-input EXCLUSIVE-OR gate TSSOP 5-Pin Product overview: 74LVC1G86GW-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86GW-Q100 H can be used for catalog matching and distributor lookup.

74LVC1G86-Q100 - 2-input EXCLUSIVE-OR gate TSSOP 5-Pin Product overview: 74LVC1G86GW-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86GW-Q100H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G86GW-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G86GW-Q100HTR-ND
Gates and Inverters 1727-74LVC1G86GW-Q100HTR-ND
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040578-74LVC1G86GW-Q100H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040578-74LVC1G86GW-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040578-74LVC1G86GW-Q100H
Win Source Part Number: 1040578-74LVC1G86GW- Q100H Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: 5-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC1G86DCKR; SN74LVC1G32DBVR; SN74LVC1G86DBVR; SN74LVC1G32DCKR; NL17SZ32DFT2; NL17SZ86DFT2; NL17SZ32XV5T29353025 45125; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935302545125 Base Product Number: 74LVC1G86

Win Source Part Number: 1040578-74LVC1G86GW-Q100H
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: 5-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LVC1G86DCKR; SN74LVC1G32DBVR; SN74LVC1G86DBVR; SN74LVC1G32DCKR; NL17SZ32DFT2; NL17SZ86DFT2; NL17SZ32XV5T2935302545125;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935302545125
Base Product Number: 74LVC1G86

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates 74LVC1G86GW-Q100/UMT 5/REEL 7

Logic Gates 74LVC1G86GW-Q100/UMT5/REEL 7

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G86GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G86GW-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G86GW-Q100H
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site
Gates and Inverters - 74LVC1G86GW-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G86GW-Q100H
Gates and Inverters 74LVC1G86GW-Q100H
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G86GW-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G86GW-Q100H
Logic - Gates and Inverters 74LVC1G86GW-Q100H
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G86GW-Q100H 705-74LVC1G86GW-Q100H 1727-74LVC1G86GW-Q100HTR-ND 1040578-74LVC1G86GW-Q100H 74LVC1G86GW-Q100H 74LVC1G86GW-Q100H 74LVC1G86GW-Q100H 74LVC1G86GW-Q100H
Product Name 2-input EXCLUSIVE-OR gate TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage +6.5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT353-1 SOT353-1 TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SSOP SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Logic Family LVC/LCX/Z
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT14D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Quad 2-input NOR gate - 74AHCT02PW-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
5 suppliers
Gates and Inverters - 1727-3133-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers