Nexperia B.V. Low-power configurable multiple function gate 74LVC1G57GN,132

Description
The 74LVC1G57 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet
Description
The 74LVC1G57 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable multiple function gate - 74LVC1G57GN,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable multiple function gate
74LVC1G57GN,132
Low-power configurable multiple function gate 74LVC1G57GN,132
The 74LVC1G57 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8B/JESD36 (2.7 V to 3.6 V). ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74LVC1G57 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XNOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8B/JESD36 (2.7 V to 3.6 V).
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74LVC1G57GN,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74LVC1G57GN,132TR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74LVC1G57GN,132TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (0.9x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (0.9x1)

Buy Now Datasheet
IC CONFIG MULTI-FUNC GATE 6XSON Product overview: 74LVC1G57GN,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G57GN,132 can be used for catalog matching and distributor lookup.

IC CONFIG MULTI-FUNC GATE 6XSON Product overview: 74LVC1G57GN,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G57GN,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G57GN,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G57GN,132
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G57GN,132
IC CONFIG MULTI-FUNC GATE 6XSON

IC CONFIG MULTI-FUNC GATE 6XSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G57GN,132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G57GN,132
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G57GN,132
IC CONFIG MULTI-FUNC GATE 6XSON

IC CONFIG MULTI-FUNC GATE 6XSON

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74LVC1G57GN,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G57GN,132
Gates and Inverters - Multi-Function, Configurable 74LVC1G57GN,132
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (0.9x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (0.9x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G57GN,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G57GN,132
Gates and Inverters - Multi-Function, Configurable 74LVC1G57GN,132
Configurable Circuit Input

Configurable Circuit Input

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G57GN,132 1727-74LVC1G57GN,132TR-ND 770-74LVC1G57GN,132 74LVC1G57GN,132 74LVC1G57GN,132 74LVC1G57GN,132 74LVC1G57GN,132
Product Name Low-power configurable multiple function gate Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage +6.5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1115 SOT1115 Other; 6-XFDFN Other; Tape & Reel (TR) Other; 6-XFDFN
Gate Type Configurable Multiple Function NOT Configurable Multiple Function
Output Type Single-Ended Single-Ended Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHC123APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers
Gates and Inverters - 1727-6503-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details