The 74LVC1G38 is a single 2-input NAND gate with open-drain output. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.
Features and benefits
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.80x0.80)
IC NAND 1-CIR 2-IN 5-X2SON
IC NAND 1-CIR 2-IN 5-X2SON
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate 1-Element 2-IN CMOS 5-Pin X2SON EP T/R Product overview: 74LVC1G38GX,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G38GX,125 can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.80x0.80)
IC GATE NAND OD 1CH 2-INP 5X2SON
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G38GX,125 | 1727-74LVC1G38GX,125TR-ND | 74LVC1G38GX,125 | 705-74LVC1G38GX,125 | 74LVC1G38GX,125 | 74LVC1G38GX,125 |
| Product Name | 2-input NAND gate; open drain | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NAND; NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | +6.5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Output Type | Open Drain | Open Drain | ||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| IC Package Type | Other; SOT1226-3 SOT1226-3 | Other; 4-XFDFN Exposed Pad | Other; SOT1226 | Other; X2SON EP | Other; 4-XFDFN Exposed Pad |