Nexperia B.V. Single 2-input OR gate 74LVC1G32GX,125

Description
The 74LVC1G32 is a single 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet
Description
The 74LVC1G32 is a single 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 2-input OR gate - 74LVC1G32GX,125 - Nexperia B.V.
Nijmegen, Netherlands
Single 2-input OR gate
74LVC1G32GX,125
Single 2-input OR gate 74LVC1G32GX,125
The 74LVC1G32 is a single 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74LVC1G32 is a single 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • IOFF circuitry provides partial Power-down mode operation
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040571-74LVC1G32GX,125 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040571-74LVC1G32GX,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040571-74LVC1G32GX,125
Win Source Part Number: 1040571-74LVC1G32GX, 125 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 10,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.80x0.80) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC1G32DRLR74LVC 1G32GX 125; 74LVC1G32GX125; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935298226125 Base Product Number: 74LVC1G32

Win Source Part Number: 1040571-74LVC1G32GX,125
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 10,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.80x0.80)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LVC1G32DRLR74LVC1G32GX 125; 74LVC1G32GX125;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935298226125
Base Product Number: 74LVC1G32

Buy Now Datasheet
OR Gate 1-Element 2-IN CMOS 5-Pin X2SON EP T/R Product overview: 74LVC1G32GX,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32GX,125 can be used for catalog matching and distributor lookup.

OR Gate 1-Element 2-IN CMOS 5-Pin X2SON EP T/R Product overview: 74LVC1G32GX,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32GX,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVC1G32GX,125 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G32GX,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G32GX,125TR-ND
Gates and Inverters 1727-74LVC1G32GX,125TR-ND
OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

Buy Now Datasheet
Gates and Inverters - 1727-74LVC1G32GX,125CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G32GX,125CT-ND
Gates and Inverters 1727-74LVC1G32GX,125CT-ND
IC OR 1-CIR 2-IN 5-X2SON

IC OR 1-CIR 2-IN 5-X2SON

Buy Now Datasheet
Gates and Inverters - 1727-74LVC1G32GX,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G32GX,125DKR-ND
Gates and Inverters 1727-74LVC1G32GX,125DKR-ND
IC OR 1-CIR 2-IN 5-X2SON

IC OR 1-CIR 2-IN 5-X2SON

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G32GX,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G32GX,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G32GX,125
IC GATE OR 1CH 2-INP 5X2SON

IC GATE OR 1CH 2-INP 5X2SON

Supplier's Site
Logic - Gates and Inverters - 74LVC1G32GX,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G32GX,125
Logic - Gates and Inverters 74LVC1G32GX,125
IC GATE OR 1CH 2-INP 5X2SON

IC GATE OR 1CH 2-INP 5X2SON

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G32GX,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G32GX,125
Gates and Inverters 74LVC1G32GX,125
OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

OR Gate IC 1 Channel 5-X2SON (0.80x0.80)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G32GX,125 1040571-74LVC1G32GX,125 705-74LVC1G32GX,125 74LVC1G32GX,125 1727-74LVC1G32GX,125TR-ND 74LVC1G32GX,125 74LVC1G32GX,125 74LVC1G32GX,125
Product Name Single 2-input OR gate Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR OR NOT; OR OR; OR Gate
Supply Voltage +6.5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1226-3 SOT1226-3 Other; X2SON EP Other; SOT1226 Other; 4-XFDFN Exposed Pad Other; 4-XFDFN Exposed Pad
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHCT02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
 - 74AHC2G08GD,125 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type Other; XSON
View Details
6 suppliers
Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Specs
Gate Type OR
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details