Nexperia B.V. Single 2-input OR gate 74LVC1G32GS,132

Description
The 74LVC1G32 is a single 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 2-input OR gate - 74LVC1G32GS,132 - Nexperia B.V.
Nijmegen, Netherlands
Single 2-input OR gate
74LVC1G32GS,132
Single 2-input OR gate 74LVC1G32GS,132
The 74LVC1G32 is a single 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74LVC1G32 is a single 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • IOFF circuitry provides partial Power-down mode operation
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040569-74LVC1G32GS,132 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040569-74LVC1G32GS,132
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040569-74LVC1G32GS,132
Win Source Part Number: 1040569-74LVC1G32GS, 132 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-XSON, SOT1202 (1x1) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC1G32DSFR; 74LVC1G86GM,132; 74LVC1G86GM,115; 74LVC1G86GW,12593529 2909132; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935292909132 Base Product Number: 74LVC1G32

Win Source Part Number: 1040569-74LVC1G32GS,132
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-XSON, SOT1202 (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LVC1G32DSFR; 74LVC1G86GM,132; 74LVC1G86GM,115; 74LVC1G86GW,125935292909132;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935292909132
Base Product Number: 74LVC1G32

Supplier's Site Datasheet
 - 74LVC1G32GS,132 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74LVC1G32GS - OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, XSON-6

Nexperia 74LVC1G32GS - OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, XSON-6

Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G32GS,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G32GS,132TR-ND
Gates and Inverters 1727-74LVC1G32GS,132TR-ND
OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G32GS,132DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G32GS,132DKR-ND
Gates and Inverters 1727-74LVC1G32GS,132DKR-ND
IC GATE OR 1CH 2-INP 6XSON

IC GATE OR 1CH 2-INP 6XSON

Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G32GS,132CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G32GS,132CT-ND
Gates and Inverters 1727-74LVC1G32GS,132CT-ND
IC GATE OR 1CH 2-INP 6XSON

IC GATE OR 1CH 2-INP 6XSON

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G32GS,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G32GS,132
Gates and Inverters 74LVC1G32GS,132
OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC1G32GS,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G32GS,132
Logic - Gates and Inverters 74LVC1G32GS,132
IC GATE OR 1CH 2-INP 6XSON

IC GATE OR 1CH 2-INP 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G32GS,132 1040569-74LVC1G32GS,132 74LVC1G32GS,132 1727-74LVC1G32GS,132TR-ND 74LVC1G32GS,132 74LVC1G32GS,132
Product Name Single 2-input OR gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.65 - 5.5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family CMOS/LVTTL
Propagation Delay 2.1 ns 4 ns 4 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power dual 2-input AND gate - 74AUP2G08GN,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
5 suppliers
Dual 2-input OR gate - 74AHC2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
7 suppliers
Low-power 2-input NAND gate with voltage-level translator - 74AUP1T00GXH - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
View Details
7 suppliers
Low-power 2-input AND gate with open-drain - 74AUP1G09GM,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 0.8 - 3.6
Output Type Open Drain
View Details
8 suppliers