Nexperia B.V. Single 3-input NOR gate 74LVC1G27GM,132

Description
The 74LVC1G27 provides one 3-input NOR function. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC1G27 provides one 3-input NOR function. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1G27 is a single 3-input NOR gate with a wide supply voltage range of 1.65 V to 5.5 V, Schmitt-trigger inputs for tolerance of slow rise and fall times, and I\(_{OFF}\) circuitry to prevent backflow current during power-down. It supports TTL-level interfacing and outputs up to ±24 mA at V\(_{CC}\) = 3.0 V, with ESD protection exceeding 2000 V (HBM) and 1000 V (CDM). The 74LVC1G27GM variant is packaged in an XSON6 case measuring 1 × 1.45 × 0.5 mm, and the device is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36.

Datasheet Summary
Powered by GS/AI

The 74LVC1G27 is a single 3-input NOR gate with a wide supply voltage range of 1.65 V to 5.5 V, Schmitt-trigger inputs for tolerance of slow rise and fall times, and I\(_{OFF}\) circuitry to prevent backflow current during power-down. It supports TTL-level interfacing and outputs up to ±24 mA at V\(_{CC}\) = 3.0 V, with ESD protection exceeding 2000 V (HBM) and 1000 V (CDM). The 74LVC1G27GM variant is packaged in an XSON6 case measuring 1 × 1.45 × 0.5 mm, and the device is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36.

Suppliers

Company
Product
Description
Supplier Links
Single 3-input NOR gate - 74LVC1G27GM,132 - Nexperia B.V.
Nijmegen, Netherlands
Single 3-input NOR gate
74LVC1G27GM,132
Single 3-input NOR gate 74LVC1G27GM,132
The 74LVC1G27 provides one 3-input NOR function. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Inputs accept voltages up to 5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC1G27 provides one 3-input NOR function.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall time.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Inputs accept voltages up to 5 V
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G27GM,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G27GM,132TR-ND
Gates and Inverters 1727-74LVC1G27GM,132TR-ND
NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Gates and Inverters - 74LVC1G27GM,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G27GM,132
Gates and Inverters 74LVC1G27GM,132
NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G27GM,132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G27GM,132
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G27GM,132
IC GATE NOR 1CH 3-INP 6XSON

IC GATE NOR 1CH 3-INP 6XSON

Supplier's Site
Logic - Gates and Inverters - 74LVC1G27GM,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G27GM,132
Logic - Gates and Inverters 74LVC1G27GM,132
IC GATE NOR 1CH 3-INP 6XSON

IC GATE NOR 1CH 3-INP 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G27GM,132 1727-74LVC1G27GM,132TR-ND 74LVC1G27GM,132 74LVC1G27GM,132 74LVC1G27GM,132
Product Name Single 3-input NOR gate Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage +6.5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT886 SOT886 Other; 6-XFDFN Other; 6-XFDFN
Inputs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 8-bit QFN Logic IC - 712-74AHC594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 74AHCT3G14GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Dual 2-input NAND gate - 74AHCT2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers