Nexperia B.V. Single 2-input NAND gate 74LVC1G00GW,125

Description
The 74LVC1G00 is a single 2-input NAND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC1G00 is a single 2-input NAND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1G00GW is a single 2-input NAND gate in a TSSOP5 package with a body width of 1.25 mm. It operates over a supply voltage range of 1.65 V to 5.5 V, with overvoltage-tolerant inputs up to 5.5 V and Schmitt-trigger action on all inputs. The device supports partial power-down mode via I₏₏ circuitry, provides ±24 mA output drive at V₌₌ = 3.0 V, and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection ratings of over 2000 V for HBM (Class 2) and over 1000 V for CDM (Class C3).

Datasheet Summary
Powered by GS/AI

The 74LVC1G00GW is a single 2-input NAND gate in a TSSOP5 package with a body width of 1.25 mm. It operates over a supply voltage range of 1.65 V to 5.5 V, with overvoltage-tolerant inputs up to 5.5 V and Schmitt-trigger action on all inputs. The device supports partial power-down mode via I₏₏ circuitry, provides ±24 mA output drive at V₌₌ = 3.0 V, and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and meets ESD protection ratings of over 2000 V for HBM (Class 2) and over 1000 V for CDM (Class C3).

Suppliers

Company
Product
Description
Supplier Links
Single 2-input NAND gate - 74LVC1G00GW,125 - Nexperia B.V.
Nijmegen, Netherlands
Single 2-input NAND gate
74LVC1G00GW,125
Single 2-input NAND gate 74LVC1G00GW,125
The 74LVC1G00 is a single 2-input NAND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation ±24 mA output drive (VCC = 3.0 V) Latch-up performance exceeds 250 mA Direct interface with TTL levels Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC1G00 is a single 2-input NAND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • IOFF circuitry provides partial Power-down mode operation
  • ±24 mA output drive (VCC = 3.0 V)
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-4113-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4113-6-ND
Gates and Inverters 1727-4113-6-ND
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-4113-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4113-2-ND
Gates and Inverters 1727-4113-2-ND
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-4113-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4113-1-ND
Gates and Inverters 1727-4113-1-ND
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G00GW,125 - 1009170-74LVC1G00GW,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G00GW,125
1009170-74LVC1G00GW,125
Logic - Logic - Gates and Inverters - 74LVC1G00GW,125 1009170-74LVC1G00GW,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009170-74LVC1G00GW, 125 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSSOP Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009170-74LVC1G00GW,125
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSSOP
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74LVC1G00GW,125 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74LVC1G00GW,125
TSSOP Logic IC 705-74LVC1G00GW,125
74LVC1G00 - Single 2-input NAND gate TSSOP 5-Pin Product overview: 74LVC1G00GW,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00GW,125 can be used for catalog matching and distributor lookup.

74LVC1G00 - Single 2-input NAND gate TSSOP 5-Pin Product overview: 74LVC1G00GW,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G00GW,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G00GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G00GW,125
Gates and Inverters 74LVC1G00GW,125
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G00GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G00GW,125
Logic - Gates and Inverters 74LVC1G00GW,125
IC GATE NAND 1CH 2-INP 5TSSOP

IC GATE NAND 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Ic, Logic, 74Lvc1G, Nand Gate, Umt5; Logic Family / Base Number Nexperia - 93X6817 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Lvc1G, Nand Gate, Umt5; Logic Family / Base Number Nexperia
93X6817
Ic, Logic, 74Lvc1G, Nand Gate, Umt5; Logic Family / Base Number Nexperia 93X6817
IC, LOGIC, 74LVC1G, NAND GATE, UMT5; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic RoHS Compliant: Yes

IC, LOGIC, 74LVC1G, NAND GATE, UMT5; Logic Family / Base Number:74LVC1G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G00GW,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G00GW,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G00GW,125
IC GATE NAND 1CH 2-INP 5TSSOP

IC GATE NAND 1CH 2-INP 5TSSOP

Supplier's Site
Gates and Inverters - 74LVC1G00GW,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G00GW,125
Gates and Inverters 74LVC1G00GW,125
IC GATE NAND 1CH 2-INP 5TSSOP

IC GATE NAND 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74LVC1G00GW,125
Logic ICs >> Gates 74LVC1G00GW,125
1.65V~5.5V 4uA 1 4ns@5V,50pF NAND Gates SOT-353 Gates ROHS

1.65V~5.5V 4uA 1 4ns@5V,50pF NAND Gates SOT-353 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G00GW,125 1727-4113-6-ND 1009170-74LVC1G00GW,125 74LVC1G00GW,125 705-74LVC1G00GW,125 74LVC1G00GW,125 74LVC1G00GW,125 93X6817 74LVC1G00GW,125 74LVC1G00GW,125 74LVC1G00GW,125
Product Name Single 2-input NAND gate Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G00GW,125 TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Ic, Logic, 74Lvc1G, Nand Gate, Umt5; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND NAND NAND; NAND Gate NAND
Supply Voltage +6.5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT353-1 SOT353-1 TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP Other; SOT353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input NAND gate - 74AHC2G00DP-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Quad 2-input NAND gate - 74AHCT00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
10 suppliers
Dual 2-input OR gate - 74AHC2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers