BUFFER/LINE DRIVER, -40 TO 125DEG C; Logic Family / Base Number:74LVC16244A; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic RoHS Compliant: Yes
Buffers & Line Drivers 16-bit buffer/line driver; 5 V input/output tolerant; 3-state
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 01AH1661 | 74LVC16244ADGVJ |
| Product Name | Buffer/line Driver, -40 To 125Deg C; Logic Family / Base Number Nexperia | Buffers & Line Drivers |