Inverter IC 6 Channel Schmitt Trigger 14-DHXQFN (2x2)
IC INVERTER 6CH 1-INP 14DHXQFN
INVERTER, SCHMITT TRIGGER, DHXQFN-14 ROHS COMPLIANT: YES
Inverter IC 6 Channel Schmitt Trigger 14-DHXQFN (2x2)
74LVC14ABZ/SOT8014/D
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74LVC14ABZZTR-ND | 74LVC14ABZZ | 57AJ1068 | 74LVC14ABZZ | 74LVC14ABZZ |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Schmitt Trigger, Dhxqfn-14 Rohs Compliant Nexperia | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1V ~ 2V (Low), 0.75V ~ 1.5V (High) | |
| Inputs | 1 | 1 | |||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 8 ns |