Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009133-74LVC14ABQ,1
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1 V to 2 V
Family Name: 74LVC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LCX14BQX; 74LVC14ADB,112; 74LVC14ADB; 74LVC14AD;
Introduction Date: April 28, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
IC INVERTER 6CH 1-INP 14DHVQFN Product overview: 74LVC14ABQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC14ABQ,115 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-DHVQFN (2.5x3)
IC INVERTER 6CH 6-INP 14DHVQFN
IC, HEX INVERTER, 3.2NS, DHVQFN14; Logic Family / Base Number:74LVC14; Logic Type:Schmitt Trigger Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic Case Style:DHVQFN; No. of RoHS Compliant: Yes
IC INVERTER 6CH 1-INP 14DHVQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3484-6-ND | 1009133-74LVC14ABQ,115 | 705-74LVC14ABQ,115 | 74LVC14ABQ,115 | 74LVC14ABQ,115 | 43W8007 | 74LVC14ABQ,115 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC14ABQ,115 | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Ic, Hex Inverter, 3.2Ns, Dhvqfn14; Logic Family / Base Number Nexperia | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT; Schmitt Trigger Inverter | NOT |
| Supply Voltage | 1.2V ~ 3.6V | 1.2 V ~ 3.6 V | 1.8 V, 2.5 V, 3.3 V | 3.6V; 1.2V ~ 3.6V | 1V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V | 3.6V |
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 6.4 ns | 6.4 ns | 6.4 ns |