Nexperia B.V. Quad 2-input NAND Schmitt trigger 74LVC132AD-Q100J

Description
The 74LVC132A-Q100 provides four 2-input NAND gates with Schmitt trigger inputs. It can transform slowly changing input signals into sharply defined, jitter-free output signals. The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.2 V to 3.6 V 5 V tolerant inputs for interfacing with 5 V logic CMOS low-power consumption Direct interface with TTL levels Unlimited input rise and fall times Inputs accept voltages up to 5.5 V Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Wave and pulse shapers for highly noisy environments Astable multivibrator Monostable multivibrator.
Request a Quote Datasheet
Description
The 74LVC132A-Q100 provides four 2-input NAND gates with Schmitt trigger inputs. It can transform slowly changing input signals into sharply defined, jitter-free output signals. The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.2 V to 3.6 V 5 V tolerant inputs for interfacing with 5 V logic CMOS low-power consumption Direct interface with TTL levels Unlimited input rise and fall times Inputs accept voltages up to 5.5 V Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Wave and pulse shapers for highly noisy environments Astable multivibrator Monostable multivibrator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND Schmitt trigger - 74LVC132AD-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND Schmitt trigger
74LVC132AD-Q100J
Quad 2-input NAND Schmitt trigger 74LVC132AD-Q100J
The 74LVC132A-Q100 provides four 2-input NAND gates with Schmitt trigger inputs. It can transform slowly changing input signals into sharply defined, jitter-free output signals. The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 1.2 V to 3.6 V 5 V tolerant inputs for interfacing with 5 V logic CMOS low-power consumption Direct interface with TTL levels Unlimited input rise and fall times Inputs accept voltages up to 5.5 V Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Wave and pulse shapers for highly noisy environments Astable multivibrator Monostable multivibrator.

The 74LVC132A-Q100 provides four 2-input NAND gates with Schmitt trigger inputs. It can transform slowly changing input signals into sharply defined, jitter-free output signals.

The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 1.2 V to 3.6 V
  • 5 V tolerant inputs for interfacing with 5 V logic
  • CMOS low-power consumption
  • Direct interface with TTL levels
  • Unlimited input rise and fall times
  • Inputs accept voltages up to 5.5 V
  • Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

Applications

  • Wave and pulse shapers for highly noisy environments
  • Astable multivibrator
  • Monostable multivibrator.
Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-74LVC132AD-Q100J
Quad SOIC Logic IC 705-74LVC132AD-Q100J
74LVC132A-Q100 - Quad 2-input NAND Schmitt trigger SOIC 14-Pin Product overview: 74LVC132AD-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC132AD-Q100J can be used for catalog matching and distributor lookup.

74LVC132A-Q100 - Quad 2-input NAND Schmitt trigger SOIC 14-Pin Product overview: 74LVC132AD-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC132AD-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVC132AD-Q100J - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC132AD-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC132AD-Q100JTR-ND
Gates and Inverters 1727-74LVC132AD-Q100JTR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC132AD-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC132AD-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC132AD-Q100J
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LVC132AD-Q100J
Logic Gates 74LVC132AD-Q100J
Logic Gates Quad 2-input NAND Schmitt trigger

Logic Gates Quad 2-input NAND Schmitt trigger

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC132AD-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC132AD-Q100J
Logic - Gates and Inverters 74LVC132AD-Q100J
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC132AD-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC132AD-Q100J
Gates and Inverters 74LVC132AD-Q100J
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC132AD-Q100J 705-74LVC132AD-Q100J 74LVC132AD-Q100J 1727-74LVC132AD-Q100JTR-ND 74LVC132AD-Q100J 74LVC132AD-Q100J 74LVC132AD-Q100J 74LVC132AD-Q100J
Product Name Quad 2-input NAND Schmitt trigger Quad SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage +6.5 1.2V ~ 3.6V 3.6V 1V ~ 2V (Low), 0.12V ~ 0.8V (High) 3.6V; 1.2V ~ 3.6V
Features Schmitt Trigger Schmitt Trigger
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1131293-74AHC04D,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
Quad 2-input AND gate - 74ABT08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
Quad 2-input AND gate - 74AHC08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers