Nexperia B.V. Quad 2-input NAND Schmitt trigger 74LVC132AD,118

Description
The 74LVC132A provides four 2-input NAND gates with Schmitt trigger inputs. It is capable of transforming slowly-changing input signals into sharply defined, jitter-free output signals. The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V 5 V tolerant inputs for interfacing with 5 V logic CMOS low-power consumption Direct interface with TTL levels Unlimited input rise and fall times Inputs accept voltages up to 5.5 V Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shapers for highly noisy environments Astable multivibrator Monostable multivibrator.
Request a Quote Datasheet
Description
The 74LVC132A provides four 2-input NAND gates with Schmitt trigger inputs. It is capable of transforming slowly-changing input signals into sharply defined, jitter-free output signals. The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V 5 V tolerant inputs for interfacing with 5 V logic CMOS low-power consumption Direct interface with TTL levels Unlimited input rise and fall times Inputs accept voltages up to 5.5 V Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shapers for highly noisy environments Astable multivibrator Monostable multivibrator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND Schmitt trigger - 74LVC132AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND Schmitt trigger
74LVC132AD,118
Quad 2-input NAND Schmitt trigger 74LVC132AD,118
The 74LVC132A provides four 2-input NAND gates with Schmitt trigger inputs. It is capable of transforming slowly-changing input signals into sharply defined, jitter-free output signals. The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V 5 V tolerant inputs for interfacing with 5 V logic CMOS low-power consumption Direct interface with TTL levels Unlimited input rise and fall times Inputs accept voltages up to 5.5 V Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Wave and pulse shapers for highly noisy environments Astable multivibrator Monostable multivibrator.

The 74LVC132A provides four 2-input NAND gates with Schmitt trigger inputs. It is capable of transforming slowly-changing input signals into sharply defined, jitter-free output signals.

The inputs switch at different points for positive and negative-going signals. The difference between the positive voltage VT+ and the negative voltage VT- is defined as the input hysteresis voltage VH.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environment.

Features and benefits

  • Wide supply voltage range from 1.2 V to 3.6 V
  • 5 V tolerant inputs for interfacing with 5 V logic
  • CMOS low-power consumption
  • Direct interface with TTL levels
  • Unlimited input rise and fall times
  • Inputs accept voltages up to 5.5 V
  • Complies with JEDEC standard JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Wave and pulse shapers for highly noisy environments
  • Astable multivibrator
  • Monostable multivibrator.
Supplier's Site Datasheet
 - 74LVC132AD,118 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-8411-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8411-1-ND
Gates and Inverters 1727-8411-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-8411-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8411-6-ND
Gates and Inverters 1727-8411-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-8411-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8411-2-ND
Gates and Inverters 1727-8411-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-74LVC132AD,118
Quad SOIC Logic IC 705-74LVC132AD,118
74LVC132A - Quad 2-input NAND Schmitt trigger SOIC 14-Pin Product overview: 74LVC132AD,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC132AD,118 can be used for catalog matching and distributor lookup.

74LVC132A - Quad 2-input NAND Schmitt trigger SOIC 14-Pin Product overview: 74LVC132AD,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC132AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC132AD,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC132AD,118
Gates and Inverters 74LVC132AD,118
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC132AD,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC132AD,118
Gates and Inverters 74LVC132AD,118
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC132AD,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC132AD,118
Logic - Gates and Inverters 74LVC132AD,118
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC132AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC132AD,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC132AD,118
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
74LVC132AD,118
Logic ICs >> Gates 74LVC132AD,118
SOP-14-4.4mm Gates ROHS

SOP-14-4.4mm Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC132AD,118 74LVC132AD,118 1727-8411-1-ND 705-74LVC132AD,118 74LVC132AD,118 74LVC132AD,118 74LVC132AD,118 74LVC132AD,118 74LVC132AD,118
Product Name Quad 2-input NAND Schmitt trigger Gates and Inverters Quad SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates
Gate Type NAND AND; NAND NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage +6.5 1.2V ~ 3.6V 1.2V ~ 3.6V 3.6V; 1.2V ~ 3.6V 1V ~ 2V (Low), 0.12V ~ 0.8V (High) 3.6V
Features Schmitt Trigger Schmitt Trigger
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3998-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details