Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
IC BUFFER NON-INVERT 3.6V 14SO
IC BUFFER NON-INVERT 3.6V 14SO
74LVC126A - Quad buffer/line driver with 5 V tolerant input/outputs; 3-state
IC BUFFER NON-INVERT 3.6V 14SO
DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 1727-74LVC126AD-Q100JTR-ND | 74LVC126AD-Q100J | 74LVC126AD-Q100J |
Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
Supply Voltage (VS) | 1.2 to 3.6 volts | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
Package Type | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOT108, SO-14 | 14-SO |