Logic Family / Base Number:74LVC125; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74125A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 24AC3244 |
| Product Name | Logic Family / Base Number Nexperia |