Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74LVC125ABQ,115

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-3481-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3481-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-3481-6-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3481-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3481-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-3481-2-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3481-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3481-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-3481-1-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125ABQ,115 - 1009120-74LVC125ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125ABQ,115
1009120-74LVC125ABQ,115
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125ABQ,115 1009120-74LVC125ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009120-74LVC125ABQ, 115 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-DHVQFN (2.5x3) Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009120-74LVC125ABQ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-DHVQFN (2.5x3)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC125ABQ,115 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC125ABQ,115
Buffers, Drivers, Receivers, Transceivers 74LVC125ABQ,115
IC BUF NON-INVERT 3.6V 14DHVQFN

IC BUF NON-INVERT 3.6V 14DHVQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC125ABQ,115
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC125ABQ,115
IC BUF NON-INVERT 3.6V 14DHVQFN

IC BUF NON-INVERT 3.6V 14DHVQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1727-3481-6-ND 1009120-74LVC125ABQ,115 74LVC125ABQ,115 74LVC125ABQ,115
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC125ABQ,115 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.2 to 3.6 volts 1.2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD9624AR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
Industrial 179MHz SOIC Operational Amplifier IC - 687-CLC401AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1660-5-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details