Nexperia B.V. Triple 3-input AND gate 74LVC11D-Q100J

Description
The 74LVC11-Q100 provides three 3-input AND functions. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.2 V to 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74LVC11-Q100 provides three 3-input AND functions. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.2 V to 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC11D-Q100 is a triple 3-input AND gate qualified to AEC-Q100 (Grade 1) for automotive use, operating from -40 °C to +125 °C with a supply voltage range of 1.2 V to 3.6 V. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm, features inputs tolerant to 5.5 V, and meets JEDEC standards for voltage ranges 1.65 V to 1.95 V, 2.3 V to 2.7 V, and 2.7 V to 3.6 V. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74LVC11D-Q100 is a triple 3-input AND gate qualified to AEC-Q100 (Grade 1) for automotive use, operating from -40 °C to +125 °C with a supply voltage range of 1.2 V to 3.6 V. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm, features inputs tolerant to 5.5 V, and meets JEDEC standards for voltage ranges 1.65 V to 1.95 V, 2.3 V to 2.7 V, and 2.7 V to 3.6 V. ESD protection exceeds 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Triple 3-input AND gate - 74LVC11D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Triple 3-input AND gate
74LVC11D-Q100J
Triple 3-input AND gate 74LVC11D-Q100J
The 74LVC11-Q100 provides three 3-input AND functions. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.2 V to 3.6 V Inputs accept voltages up to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74LVC11-Q100 provides three 3-input AND functions.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • Wide supply voltage range from 1.2 V to 3.6 V
  • Inputs accept voltages up to 5.5 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-7651-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7651-2-ND
Gates and Inverters 1727-7651-2-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-7651-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7651-1-ND
Gates and Inverters 1727-7651-1-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-7651-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7651-6-ND
Gates and Inverters 1727-7651-6-ND
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC11D-Q100J
Logic Gates 74LVC11D-Q100J
Logic Gates 74LVC11D-Q100/SOT108 /SO14

Logic Gates 74LVC11D-Q100/SOT108/SO14

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC11D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC11D-Q100J
Logic - Gates and Inverters 74LVC11D-Q100J
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC11D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC11D-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC11D-Q100J
IC GATE AND 3CH 3-INP 14SO

IC GATE AND 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - 74LVC11D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC11D-Q100J
Gates and Inverters 74LVC11D-Q100J
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74LVC11D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC11D-Q100J
Gates and Inverters 74LVC11D-Q100J
IC Channel

IC Channel

Buy Now

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC11D-Q100J 1727-7651-2-ND 74LVC11D-Q100J 74LVC11D-Q100J 74LVC11D-Q100J 74LVC11D-Q100J 74LVC11D-Q100J
Product Name Triple 3-input AND gate Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND AND AND; AND Gate
Supply Voltage +6.5 1.2V ~ 3.6V 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) 3.6V 3.6V; 1.2V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74ABT20D,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
6 suppliers
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
Specs
Gate Type AND
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details