AND Gate IC 3 Channel 14-SO
AND Gate IC 3 Channel 14-SO
AND Gate IC 3 Channel 14-SO
AND Gate 3-Element 3-IN CMOS 14-Pin SO T/R Product overview: 74LVC11D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC11D,118 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009117-74LVC11D,118
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
AND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel 14-SO
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SO
AND GATE, 3 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6364-2-ND | 705-74LVC11D,118 | 1009117-74LVC11D,118 | 74LVC11D,118 | 74LVC11D,118 | 74LVC11D,118 | 74LVC11D,118 | 554-74LVC11D,118 | 74AH2545 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74LVC11D,118 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | IC GATE AND 3CH 3-INP 14SO | And Gate, 3 I/p, -40 To 125Deg C Rohs Compliant Nexperia | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND | AND | |
| Supply Voltage | 1.2V ~ 3.6V | 1.2 V ~ 3.6 V | 3.6V; 1.2V ~ 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V | 2.7V | |||
| Inputs | 3 | 3 | 3 | 3 | |||||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |