AND Gate IC 3 Channel 14-SO
AND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14
AND Gate IC 3 Channel 14-SO
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SO
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6113-ND | 74LVC11D,112 | 74LVC11D,112 | 74LVC11D,112 | 74LVC11D,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V | |
| Inputs | 3 | 3 | |||
| Propagation Delay | 6.2 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |