Nexperia B.V. Logic Function Nexperia 74LVC08APW,118.

Description
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Output Current:24mA RoHS Compliant: Yes
Datasheet
Description
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Output Current:24mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Nexperia - 26AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Nexperia
26AC8694
Logic Function Nexperia 26AC8694
Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Output Current:24mA RoHS Compliant: Yes

Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Output Current:24mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC8694
Product Name Logic Function Nexperia
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details