AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SSOP
IC GATE AND 4CH 2-INP 14SSOP
AND Gate IC 4 Channel 14-SSOP
IC GATE AND 4CH 2-INP 14SSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC08ADB,118 | 74LVC08ADB,118-ND | 74LVC08ADB,118 | 74LVC08ADB,118 | 74LVC08ADB,118 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND Gate | NOT; AND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; Other; SSOP14 | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | ||
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 3.6V; 1.2V ~ 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | |
| Inputs | 2 | 2 |