AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SO
Win Source Part Number: 1371152-74LVC08AD,11
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LVC
Package: Tube
Product Status: Obsolete
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: 74LVC08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.2V ~ 3.6V
Logic Type: AND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 40 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.12V ~ 0.8V
Input Logic Level - High: 1.08V ~ 2V
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
NEXPERIA 74LVC08AD - AND GATE, L
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC08AD,112 | 1727-6457-ND | 1371152-74LVC08AD,112 | 74LVC08AD,112 | 74LVC08AD,112 | 74LVC08AD,112 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND |
| Logic Family | CMOS | |||||
| IC Package Type | Other; SO14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.2V ~ 3.6V | 1.2V ~ 3.6V | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 |