Nexperia B.V. Quad 2-input AND gate 74LVC08ABQ,115

Description
The 74LVC08A is a quad 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC08A is a quad 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74LVC08ABQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74LVC08ABQ,115
Quad 2-input AND gate 74LVC08ABQ,115
The 74LVC08A is a quad 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC08A is a quad 2-input AND gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad QFN Logic IC
705-74LVC08ABQ,115
Quad QFN Logic IC 705-74LVC08ABQ,115
74LVC08A - Quad 2-input AND gate QFN 14-Pin Product overview: 74LVC08ABQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08ABQ,115 can be used for catalog matching and distributor lookup.

74LVC08A - Quad 2-input AND gate QFN 14-Pin Product overview: 74LVC08ABQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08ABQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-3479-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3479-1-ND
Gates and Inverters 1727-3479-1-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3479-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3479-6-ND
Gates and Inverters 1727-3479-6-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3479-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3479-2-ND
Gates and Inverters 1727-3479-2-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC08ABQ,115 - 1009112-74LVC08ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC08ABQ,115
1009112-74LVC08ABQ,115
Logic - Logic - Gates and Inverters - 74LVC08ABQ,115 1009112-74LVC08ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009112-74LVC08ABQ,1 15 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1.08 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DHVQFN (2.5x3) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009112-74LVC08ABQ,115
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 74LVC08ABQ,115 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC08ABQ,115
Gates and Inverters 74LVC08ABQ,115
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC08ABQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC08ABQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC08ABQ,115
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site
Gates and Inverters - 74LVC08ABQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC08ABQ,115
Gates and Inverters 74LVC08ABQ,115
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC08ABQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC08ABQ,115
Logic - Gates and Inverters 74LVC08ABQ,115
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC08ABQ,115 705-74LVC08ABQ,115 1727-3479-1-ND 1009112-74LVC08ABQ,115 74LVC08ABQ,115 74LVC08ABQ,115 74LVC08ABQ,115 74LVC08ABQ,115
Product Name Quad 2-input AND gate Quad QFN Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC08ABQ,115 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage +6.5 1.2V ~ 3.6V 1.2 V ~ 3.6 V 1.2V ~ 3.6V 3.6V 3.6V; 1.2V ~ 3.6V 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High)
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; 14-DHVQFN (2.5x3) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Logic Family LVC/LCX/Z
Unlock Full Specs
to access all available technical data

Similar Products

2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Gates and Inverters - 74AHC1GU04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 1727-3162-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details