Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74LVC07ABQ,115

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-3478-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3478-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-3478-2-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3478-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3478-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-3478-1-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3478-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3478-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-3478-6-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07ABQ,115 - 1009107-74LVC07ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07ABQ,115
1009107-74LVC07ABQ,115
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07ABQ,115 1009107-74LVC07ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009107-74LVC07ABQ,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-DHVQFN (2.5x3) Supply Voltage - Operating: 1.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009107-74LVC07ABQ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-DHVQFN (2.5x3)
Supply Voltage - Operating: 1.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC07ABQ,115
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC07ABQ,115
IC BUF NON-INVERT 5.5V 14DHVQFN

IC BUF NON-INVERT 5.5V 14DHVQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1727-3478-2-ND 1009107-74LVC07ABQ,115 74LVC07ABQ,115
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07ABQ,115 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.2 to 5.5 volts 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244FPDVEL-E - 857848-74HC244FPDVEL-E - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1614-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details