IC, HEX BUFFER, OPEN DRAIN, DHVQFN14; Logic Family / Base Number:74LVC07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DHVQFN; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 43W8002 |
| Product Name | Ic, Hex Buffer, Open Drain, Dhvqfn14; Logic Family / Base Number Nexperia |