Inverter IC 6 Channel Open Drain 14-TSSOP
IC INV 6-CIR 1-IN 14-TSSOP
IC INV 6-CIR 1-IN 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER OD 6CH 6-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74LVC06APW-Q100JTR-ND | 74LVC06APW-Q100J | 74LVC06APW-Q100J |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.2V ~ 5.5V | 1.2V ~ 5.5V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) |
| Output Type | Open Drain | ||
| Inputs | 1 | 1 | |
| Propagation Delay | 2.5 ns |