Nexperia B.V. Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC06AD,118

Description
Win Source Part Number: 1027105-74LVC06AD,11 8 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.5ns @ 5V, 50pF Current - Quiescent (Max): 40 µA Logic Level - Low: 0.12V ~ 0.8V Logic Level - High: 1.08V ~ 2V Voltage - Supply: 1.2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LS06DR; 74LVCU04AD,118; 74LVCU04AD,112; 74LV14D,118; N74F04D,623; 74HC04D; 74HCU04D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-2284-2-ND,568-22 84-6,1727-3088-6,568 -2284-1-ND,568-2284- 6-ND,74LVC06AD-T,172 7-3088-1,568-2284-2, 568-2284-1,1727-3088 -2,935265479118,74LV C06AD118 Base Product Number: 74LVC06
Request a Quote Datasheet
Description
Win Source Part Number: 1027105-74LVC06AD,11 8 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.5ns @ 5V, 50pF Current - Quiescent (Max): 40 µA Logic Level - Low: 0.12V ~ 0.8V Logic Level - High: 1.08V ~ 2V Voltage - Supply: 1.2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LS06DR; 74LVCU04AD,118; 74LVCU04AD,112; 74LV14D,118; N74F04D,623; 74HC04D; 74HCU04D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-2284-2-ND,568-22 84-6,1727-3088-6,568 -2284-1-ND,568-2284- 6-ND,74LVC06AD-T,172 7-3088-1,568-2284-2, 568-2284-1,1727-3088 -2,935265479118,74LV C06AD118 Base Product Number: 74LVC06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1027105-74LVC06AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1027105-74LVC06AD,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1027105-74LVC06AD,118
Win Source Part Number: 1027105-74LVC06AD,11 8 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.5ns @ 5V, 50pF Current - Quiescent (Max): 40 µA Logic Level - Low: 0.12V ~ 0.8V Logic Level - High: 1.08V ~ 2V Voltage - Supply: 1.2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74LS06DR; 74LVCU04AD,118; 74LVCU04AD,112; 74LV14D,118; N74F04D,623; 74HC04D; 74HCU04D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-2284-2-ND,568-22 84-6,1727-3088-6,568 -2284-1-ND,568-2284- 6-ND,74LVC06AD-T,172 7-3088-1,568-2284-2, 568-2284-1,1727-3088 -2,935265479118,74LV C06AD118 Base Product Number: 74LVC06

Win Source Part Number: 1027105-74LVC06AD,118
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.5ns @ 5V, 50pF
Current - Quiescent (Max): 40 µA
Logic Level - Low: 0.12V ~ 0.8V
Logic Level - High: 1.08V ~ 2V
Voltage - Supply: 1.2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LS06DR; 74LVCU04AD,118; 74LVCU04AD,112; 74LV14D,118; N74F04D,623; 74HC04D; 74HCU04D;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-2284-2-ND,568-2284-6,1727-3088-6,568-2284-1-ND,568-2284-6-ND,74LVC06AD-T,1727-3088-1,568-2284-2,568-2284-1,1727-3088-2,935265479118,74LVC06AD118
Base Product Number: 74LVC06

Buy Now Datasheet
Gates and Inverters - 1727-3088-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3088-2-ND
Gates and Inverters 1727-3088-2-ND
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-3088-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3088-6-ND
Gates and Inverters 1727-3088-6-ND
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-3088-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3088-1-ND
Gates and Inverters 1727-3088-1-ND
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet
IC INVERTER 6CH 1-INP 14SO Product overview: 74LVC06AD,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC06AD,118 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14SO Product overview: 74LVC06AD,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC06AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC06AD,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC06AD,118
Gates and Inverters 74LVC06AD,118
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC06AD,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC06AD,118
Logic - Gates and Inverters 74LVC06AD,118
IC INVERTER OD 6CH 6-INP 14SO

IC INVERTER OD 6CH 6-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC06AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC06AD,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC06AD,118
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1027105-74LVC06AD,118 1727-3088-2-ND 705-74LVC06AD,118 74LVC06AD,118 74LVC06AD,118 74LVC06AD,118
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer/Driver NOT; Inverter NOT NOT
Supply Voltage 1.2V ~ 5.5V 1.2V ~ 5.5V 1.65 V to 5.5 V 1.2V ~ 5.5V 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 2.5 ns 2.5 ns 2.5 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers