Logic Family / Base Number:74LVC06; Logic Device Type:Buffer / Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC Base Number:7406; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 24AC3221 |
| Product Name | Logic Family / Base Number Nexperia |