Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 10.2ns
Maximum High Level Output Current = -24mA
Maximum Low Level Output Current = 24mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Logic Family = LVC
Delivery on production packaging - Tube. This product is non-returnable.
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 10.2ns
Maximum High Level Output Current = -24mA
Maximum Low Level Output Current = 24mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Logic Family = LVC
RS Components, Ltd. | |
---|---|
Product Category | DC-AC Inverter Chips |
Product Number | 1776045P |
Package Type | SOIC; Other; SOIC |