Nexperia B.V. Quad 2-input NOR gate 74LVC02APW,118

Description
The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NOR gate - 74LVC02APW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NOR gate
74LVC02APW,118
Quad 2-input NOR gate 74LVC02APW,118
The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-3076-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3076-6-ND
Gates and Inverters 1727-3076-6-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-3076-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3076-1-ND
Gates and Inverters 1727-3076-1-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-3076-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3076-2-ND
Gates and Inverters 1727-3076-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
IC GATE NOR 4CH 2-INP 14TSSOP Product overview: 74LVC02APW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC02APW,118 can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14TSSOP Product overview: 74LVC02APW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC02APW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 1525555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1525555
Logic Gates 1525555
Quad NOR Gate 2-Input CMOS TSSOP14

Quad NOR Gate 2-Input CMOS TSSOP14

Supplier's Site
Logic Gates - 1525555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1525555P
Logic Gates 1525555P
Quad NOR Gate 2-Input CMOS TSSOP14

Quad NOR Gate 2-Input CMOS TSSOP14

Supplier's Site
Logic Gates - 1513366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1513366
Logic Gates 1513366
Quad NOR Gate 2-Input CMOS TSSOP14

Quad NOR Gate 2-Input CMOS TSSOP14

Supplier's Site
 - 74LVC02APW,118 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74LVC02APW,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC02APW,118
Gates and Inverters 74LVC02APW,118
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia - 93X4919 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
93X4919
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia 93X4919
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVC02; Logic Type:NOR Gate; Output Current:50mA; No. of Inputs:8; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVC02; Logic Type:NOR Gate; Output Current:50mA; No. of Inputs:8; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC02APW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC02APW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC02APW,118
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - 74LVC02APW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC02APW,118
Logic - Gates and Inverters 74LVC02APW,118
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVC02APW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC02APW,118
Gates and Inverters 74LVC02APW,118
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC02APW,118 1727-3076-6-ND 705-74LVC02APW,118 1525555 1525555P 74LVC02APW,118 74LVC02APW,118 93X4919 74LVC02APW,118 74LVC02APW,118 74LVC02APW,118
Product Name Quad 2-input NOR gate Gates and Inverters Logic IC Logic Gates Logic Gates Gates and Inverters Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOR; NOR Nor NOR; NOR OR; NOR NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage +6.5 1.2V ~ 3.6V 1.2 V to 3.6 V 3.6 v 1.2V ~ 3.6V 3.6V 3.6V 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) 3.6V; 1.2V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; Tape & Reel (TR) SSOP; Other; Tssop SSOP; TSSOP; Other; TSSOP Other; SOT402 Other; 14-TSSOP (0.173", 4.40mm Width) Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Inputs 2 2 2 2 2 8 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHC32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Quad 2-input NAND Schmitt trigger - 74AHC132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
9 suppliers
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
2-input NOR gate - 74AHCT1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers