NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74LVC02AD/C4J | 74LVC02AD/C4J |
| Product Name | Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR Gate |
| Logic Family | CMOS | |
| IC Package Type | Other; SO14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.6V; 1.65V ~ 3.6V |