Nexperia B.V. Quad 2-input NOR gate 74LVC02ABQ,115

Description
The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NOR gate - 74LVC02ABQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NOR gate
74LVC02ABQ,115
Quad 2-input NOR gate 74LVC02ABQ,115
The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC02A is a quad-input NOR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-3476-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3476-2-ND
Gates and Inverters 1727-3476-2-ND
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3476-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3476-6-ND
Gates and Inverters 1727-3476-6-ND
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3476-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3476-1-ND
Gates and Inverters 1727-3476-1-ND
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Singapore, Singapore
Quad QFN Logic IC
705-74LVC02ABQ,115
Quad QFN Logic IC 705-74LVC02ABQ,115
74LVC02A - Quad 2-input NOR gate QFN 14-Pin Product overview: 74LVC02ABQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC02ABQ,115 can be used for catalog matching and distributor lookup.

74LVC02A - Quad 2-input NOR gate QFN 14-Pin Product overview: 74LVC02ABQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC02ABQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC02ABQ,115 - 1009098-74LVC02ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC02ABQ,115
1009098-74LVC02ABQ,115
Logic - Logic - Gates and Inverters - 74LVC02ABQ,115 1009098-74LVC02ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009098-74LVC02ABQ,1 15 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1.08 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DHVQFN (2.5x3) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009098-74LVC02ABQ,115
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 74LVC02ABQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC02ABQ,115
Gates and Inverters 74LVC02ABQ,115
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC02ABQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC02ABQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC02ABQ,115
IC GATE NOR 4CH 2-INP 14DHVQFN

IC GATE NOR 4CH 2-INP 14DHVQFN

Supplier's Site
Logic - Gates and Inverters - 74LVC02ABQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC02ABQ,115
Logic - Gates and Inverters 74LVC02ABQ,115
IC GATE NOR 4CH 2-INP 14DHVQFN

IC GATE NOR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Gates and Inverters - 74LVC02ABQ,115 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC02ABQ,115
Gates and Inverters 74LVC02ABQ,115
IC GATE NOR 4CH 2-INP 14DHVQFN

IC GATE NOR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2501 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2501
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2501
NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC02ABQ,115 1727-3476-2-ND 705-74LVC02ABQ,115 1009098-74LVC02ABQ,115 74LVC02ABQ,115 74LVC02ABQ,115 74LVC02ABQ,115 74LVC02ABQ,115 74AH2501
Product Name Quad 2-input NOR gate Gates and Inverters Quad QFN Logic IC Logic - Logic - Gates and Inverters - 74LVC02ABQ,115 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type NOR NOR NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage +6.5 1.2V ~ 3.6V 1.2 V ~ 3.6 V 3.6V; 1.2V ~ 3.6V 3.6V 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) 1.2V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; 14-DHVQFN (2.5x3) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Specs
Logic Family AHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
2-input AND gate with open-drain output - 74AHC1G09GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
9 suppliers