NAND Gate IC 4 Channel 14-SO
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel 14-SO
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6451-ND | 74LVC00AD,112 | 74LVC00AD,112 | 74LVC00AD,112 | 74LVC00AD,112 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 4.3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |