Nexperia B.V. 2-input single supply translating NAND gate 74LV1T00GWH

Description
The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote Datasheet
Description
The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input single supply translating NAND gate - 74LV1T00GWH - Nexperia B.V.
Nijmegen, Netherlands
2-input single supply translating NAND gate
74LV1T00GWH
2-input single supply translating NAND gate 74LV1T00GWH
The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom

The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors.

Features and benefits

  • Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V
  • Up translation
    • 1.2 V to 1.8 V at VCC = 1.8 V
    • 1.5 V to 2.5 V at VCC = 2.5 V
    • 1.8 V to 3.3 V at VCC = 3.3 V
    • 3.3 V to 5.0 V at VCC = 5.0 V
  • Down translation
    • 3.3 V to 1.8 V at VCC = 1.8 V
    • 3.3 V to 2.5 V at VCC = 2.5 V
    • 5.0 V to 3.3 V at VCC = 3.3 V
  • 5 V tolerant inputs
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Portable applications
  • PC and notebooks
  • Industrial controller
  • Telecom
Supplier's Site Datasheet
 - 74LV1T00GWH - Rochester Electronics
Newburyport, MA, United States
2-Input Single Supply Translating NAND Gate

2-Input Single Supply Translating NAND Gate

Supplier's Site Datasheet
IC GATE NAND 1CH 2-INP 5TSSOP Product overview: 74LV1T00GWH from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV1T00GWH can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP 5TSSOP Product overview: 74LV1T00GWH from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV1T00GWH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371175-74LV1T00GWH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371175-74LV1T00GWH
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371175-74LV1T00GWH
Win Source Part Number: 1371175-74LV1T00GWH Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74LV Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: 5-TSSOP Base Product Number: 74LV1T00 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.6V ~ 5.5V Logic Type: NAND Gate Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 8mA, 8mA Input Logic Level - Low: 0.1V ~ 0.3V Input Logic Level - High: 1.28V ~ 4.6V Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 30pF

Win Source Part Number: 1371175-74LV1T00GWH
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LV
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: 5-TSSOP
Base Product Number: 74LV1T00
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.6V ~ 5.5V
Logic Type: NAND Gate
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 8mA, 8mA
Input Logic Level - Low: 0.1V ~ 0.3V
Input Logic Level - High: 1.28V ~ 4.6V
Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 30pF

Buy Now Datasheet
Gates and Inverters - 1727-7711-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7711-6-ND
Gates and Inverters 1727-7711-6-ND
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7711-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7711-2-ND
Gates and Inverters 1727-7711-2-ND
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7711-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7711-1-ND
Gates and Inverters 1727-7711-1-ND
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet
Nand Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia - 61AC9102 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia
61AC9102
Nand Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia 61AC9102
NAND GATE, SINGLE, 2 I/P, TSSOP-5; Logic Family / Base Number:74LV1T00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, TSSOP-5; Logic Family / Base Number:74LV1T00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74LV1T00GWH - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LV1T00GWH
Gates and Inverters 74LV1T00GWH
IC GATE NAND 1CH 2-INP 5TSSOP

IC GATE NAND 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV1T00GWH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV1T00GWH
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV1T00GWH
IC GATE NAND 1CH 2-INP 5TSSOP

IC GATE NAND 1CH 2-INP 5TSSOP

Supplier's Site
Logic - Gates and Inverters - 74LV1T00GWH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV1T00GWH
Logic - Gates and Inverters 74LV1T00GWH
IC GATE NAND 1CH 2-INP 5TSSOP

IC GATE NAND 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LV1T00GWH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV1T00GWH
Gates and Inverters 74LV1T00GWH
NAND Gate IC 1 Channel 5-TSSOP

NAND Gate IC 1 Channel 5-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV1T00GWH 74LV1T00GWH 705-74LV1T00GWH 1371175-74LV1T00GWH 1727-7711-6-ND 61AC9102 74LV1T00GWH 74LV1T00GWH 74LV1T00GWH 74LV1T00GWH
Product Name 2-input single supply translating NAND gate Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Nand Gate, Single, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage +7.0 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 5.5V 1.6V ~ 5.5V 1.28V ~ 4.6V (Low), 0.1V ~ 0.3V (High) 1.6V ~ 5.5V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT353-1 SOT353-1 Other; SOT353 Other; Tape & Reel (TR) SSOP TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; TSSOP Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Logic Family LV
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Quad 2-input OR gate - 74AHCT32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Logic IC - 705-74AHCT1G32GW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Logic IC - 705-74AHC14D,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC
Inputs 1
View Details
8 suppliers